FORD ESK-M4D538-A

POLYPROPYLENE, COOLING AGENT AND HEAT STABILIZED ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 10 August 2006
Status: inactive
Page Count: 4
scope:

The material defined by this specification is a molding compound based on polypropylene homopolymer cooling agent and heat stabilized. The material is natural colored and remains translucent when exposed to cooling agent at boiling temperature.

Document History

May 16, 2012
POLYPROPYLENE, COOLING AGENT AND HEAT STABILIZED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molding compound based on polypropylene homopolymer cooling agent and heat stabilized. The material is natural colored and remains translucent when...
October 16, 2006
POLYPROPYLENE, COOLING AGENT AND HEAT STABILIZED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molding compound based on polypropylene homopolymer cooling agent and heat stabilized. The material is natural colored and remains translucent when...
FORD ESK-M4D538-A
August 10, 2006
POLYPROPYLENE, COOLING AGENT AND HEAT STABILIZED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molding compound based on polypropylene homopolymer cooling agent and heat stabilized. The material is natural colored and remains translucent when...
March 20, 1986
POLYPROPYLENE (PP), COOLING AGENT AND HEAT STABILIZED
A description is not available for this item.
March 20, 1986
POLYPROPYLENE (PP), COOLING AGENT AND HEAT STABILIZED
1. SCOPE The material defined by this specification is a moulding compound based on polypropylene homopolymer cooling agent and heat stabilized. The material is natural coloured and remains...

References

Advertisement