CSA - CAN/CSA-ISO/IEC 13568-04

Information technology Z formal specification notation Syntax, type system and semantics

inactive
Organization: CSA
Publication Date: 1 January 2004
Status: inactive
Page Count: 200
scope:

The following are within the scope of this International Standard:

• the syntax of the Z notation;

•  the type system of the Z notation;

•  the semantics of the Z notation;

•  a toolkit of widely used mathematical operators;

•  LATEX [10] and e-mail mark-ups of the Z notation.

The following are outside the scope of this International Standard:

• any method of using Z, though an informative annex (E) describes one widely-used convention.

Document History

Information technology — Z formal specification notation — Syntax, type system and semantics — TECHNICAL CORRIGENDUM 1
A description is not available for this item.
January 1, 2004
Information technology - Z formal specification notation - Syntax, type system and semantics
The following are within the scope of this International Standard: the syntax of the Z notation; the type system of the Z notation; the semantics of the Z notation; a toolkit of widely used...
January 1, 2004
Information technology — Z formal specification notation — Syntax, type system and semantics
The following are within the scope of this International Standard: • the syntax of the Z notation; • the type system of the Z notation; • the semantics of the Z notation; • a toolkit of widely...
CAN/CSA-ISO/IEC 13568-04
January 1, 2004
Information technology Z formal specification notation Syntax, type system and semantics
The following are within the scope of this International Standard: • the syntax of the Z notation; •  the type system of the Z notation; •  the semantics of the Z notation; •  a toolkit of widely...
January 1, 2004
Information technology - Z formal specification notation - Syntax, type system and semantics
The following are within the scope of this International Standard: • the syntax of the Z notation; • the type system of the Z notation; • the semantics of the Z notation; • a toolkit of widely...

References

Advertisement