ASD-STAN - PREN 4130

Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Medium Length Thread, in Titanium Alloy, Aluminium IVD Coated Classification : 1 100 MPa (at Ambient Temperature)/450 Degrees C

inactive
Organization: ASD-STAN
Publication Date: 1 April 1993
Status: inactive
Page Count: 10

Document History

October 31, 1994
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Medium Length Thread, in Titanium Alloy, Aluminium IVD Coated Classification : 1 100 MPa (at Ambient Temperature) / 425 Degrees C
A description is not available for this item.
PREN 4130
April 1, 1993
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Medium Length Thread, in Titanium Alloy, Aluminium IVD Coated Classification : 1 100 MPa (at Ambient Temperature)/450 Degrees C
A description is not available for this item.
Advertisement