ASD-STAN - PREN 4130
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Medium Length Thread, in Titanium Alloy, Aluminium IVD Coated Classification : 1 100 MPa (at Ambient Temperature) / 425 Degrees C
active, Most Current
| Organization: | ASD-STAN |
| Publication Date: | 31 October 1994 |
| Status: | active |
| Page Count: | 7 |
Document History
PREN 4130
October 31, 1994
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Medium Length Thread, in Titanium Alloy, Aluminium IVD Coated Classification : 1 100 MPa (at Ambient Temperature) / 425 Degrees C
A description is not available for this item.
April 1, 1993
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Medium Length Thread, in Titanium Alloy, Aluminium IVD Coated Classification : 1 100 MPa (at Ambient Temperature)/450 Degrees C
A description is not available for this item.