ISO 1421
Fabrics Coated with Rubber or Plastics - Determination of Breaking Strength and Elongation at Break
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1977 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Coated fabrics): | 59.080.40 |
Document History
December 1, 2016
Rubber- or plastics-coated fabrics - Determination of tensile strength and elongation at break
This International Standard specifies two methods for the determination of the tensile strength of fabrics coated with rubber or plastics.
— Method 1 — the strip test method, which is a method for...
June 15, 1998
Rubber- or Plastics-Coated Fabrics - Determination of Tensile Strength and Elongation at Break
This International Standard describes two methods for the determination of the tensile strength of fabrics coated with rubber or plastics:
Method 1 — the strip test method, which is a method for the...
ISO 1421
January 1, 1977
Fabrics Coated with Rubber or Plastics - Determination of Breaking Strength and Elongation at Break
A description is not available for this item.