ISO 1421

Rubber- or Plastics-Coated Fabrics - Determination of Tensile Strength and Elongation at Break

inactive
Buy Now
Organization: ISO
Publication Date: 15 June 1998
Status: inactive
Page Count: 14
ICS Code (Coated fabrics): 59.080.40
scope:

This International Standard describes two methods for the determination of the tensile strength of fabrics coated with rubber or plastics:

Method 1 - the strip test method, which is a method for the determination of tensile strength and elongation at break;

Method 2 - the grab test method, which is a method for the determination of tensile strength only.

The methods apply to test pieces in equilibrium with specific standard atmospheres for testing, and to wet test pieces.

Both methods require the use of a constant rate of extension (CRE) tensile-testing machine.

Document History

December 1, 2016
Rubber- or plastics-coated fabrics - Determination of tensile strength and elongation at break
This International Standard specifies two methods for the determination of the tensile strength of fabrics coated with rubber or plastics. — Method 1 — the strip test method, which is a method for...
ISO 1421
June 15, 1998
Rubber- or Plastics-Coated Fabrics - Determination of Tensile Strength and Elongation at Break
This International Standard describes two methods for the determination of the tensile strength of fabrics coated with rubber or plastics: Method 1 — the strip test method, which is a method for the...
January 1, 1977
Fabrics Coated with Rubber or Plastics - Determination of Breaking Strength and Elongation at Break
A description is not available for this item.

References

Advertisement