DIN EN ISO 10683

Fasteners - Non-electrolytically applied zinc flake coatings (ISO 10683:2000); English version of DIN EN ISO 10683

inactive
Buy Now
Organization: DIN
Publication Date: 1 February 2001
Status: inactive
Page Count: 14
ICS Code (Metallic coatings): 25.220.40
ICS Code (Fasteners in general): 21.060.01
scope:

This International Standard specifies requirements for thickness, corrosion resistance and mechanical and physical properties of non-electrolytically applied zinc flake coatings on steel fasteners with metric threads.

It applies to both coatings with or without chromate.

Coatings according to this International Standard may also be applied to steel screws which form their own mating threads such as wood screws, self tapping screws, self drilling screws, thread cutting screws and thread rolling screws as well as to non-threaded steel parts such as washers and pins.

They may be similarly applied to steel fasteners with other types of thread.

Coatings according to this International Standard can be supplied with integral lubricant and/or with a subsequently added lubricant.

Document History

November 1, 2018
Fasteners - Non-electrolytically applied zinc flake coating systems (ISO 10683:2018)
This document specifies requirements for non-electrolytically applied zinc flake coating systems for steel fasteners. It is applicable to coatings: — with or without hexavalent chromium; — with or...
July 1, 2016
Fasteners - Non-electrolytically applied zinc flake coatings (ISO/DIS 10683:2016); German and English version prEN ISO 10683:2016
A description is not available for this item.
October 1, 2014
Fasteners - Non-electrolytically applied zinc flake coatings (ISO 10683:2014)
This International Standard specifies requirements for non-electrolytically applied zinc flake coatings for steel fasteners. It applies to coatings: - with or without hexavalent chromium; - with or...
DIN EN ISO 10683
February 1, 2001
Fasteners - Non-electrolytically applied zinc flake coatings (ISO 10683:2000); English version of DIN EN ISO 10683
This International Standard specifies requirements for thickness, corrosion resistance and mechanical and physical properties of non-electrolytically applied zinc flake coatings on steel fasteners...

References

Advertisement