FORD - WSB-M2G281-D3
ADHESIVE, HEAT CURING, EXPANDABLE - EPOXY/GLASS FIBER LAMINATE - METAL REINFORCEMENT
inactive
| Organization: | FORD |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 9 |
Document History
July 28, 2006
ADHESIVE, HIGH STRENGTH, HEAT CURING, EXPANDABLE, EPOXY/GLASS FIBER LAMINATE, METAL REINFORCEMENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat curing, epoxy/fiberglass laminate, supplied in die cut form with a release paper backing. The epoxy layer is formulated to expand 100% during...
January 21, 2003
ADHESIVE, HEAT CURING, EXPANDABLE - EPOXY/GLASS FIBER LAMINATE - METAL REINFORCEMENT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a heat curing, epoxy/fiberglass laminate, supplied in die cut form with a release paper backing. The epoxy layer is formulated to expand 100 %...
July 24, 2000
ADHESIVE, HEAT CURING, EXPANDABLE - EPOXY/GLASS FIBER LAMINATE - METAL REINFORCEMENT
1. SCOPE The material defined by this specification is a heat curing, epoxy/fiberglass laminate, supplied in die cut form with a release paper backing. The epoxy layer is formulated to expand 100 %...
May 16, 1995
ADHESIVE, HEAT CURING, EXPANDABLE - EPOXY/GLASS FIBER LAMINATE - METAL REINFORCEMENT
1. SCOPE The material defined by this specification is a heat curing, epoxy/ fiberglass laminate, supplied in die cut form with a release paper backing. The epoxy layer is formulated to expand 100 %...
WSB-M2G281-D3
January 1, 1995
ADHESIVE, HEAT CURING, EXPANDABLE - EPOXY/GLASS FIBER LAMINATE - METAL REINFORCEMENT
A description is not available for this item.