FORD WSB-M2G281-D3

ADHESIVE, HEAT CURING, EXPANDABLE - EPOXY/GLASS FIBER LAMINATE - METAL REINFORCEMENT ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 21 January 2003
Status: inactive
Page Count: 8
scope:

1. SCOPE

The material defined by this specification is a heat curing, epoxy/fiberglass laminate, supplied in die cut form with a release paper backing. The epoxy layer is formulated to expand 100 % during electrocoat oven bake.

Document History

July 28, 2006
ADHESIVE, HIGH STRENGTH, HEAT CURING, EXPANDABLE, EPOXY/GLASS FIBER LAMINATE, METAL REINFORCEMENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat curing, epoxy/fiberglass laminate, supplied in die cut form with a release paper backing. The epoxy layer is formulated to expand 100% during...
FORD WSB-M2G281-D3
January 21, 2003
ADHESIVE, HEAT CURING, EXPANDABLE - EPOXY/GLASS FIBER LAMINATE - METAL REINFORCEMENT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a heat curing, epoxy/fiberglass laminate, supplied in die cut form with a release paper backing. The epoxy layer is formulated to expand 100 %...
July 24, 2000
ADHESIVE, HEAT CURING, EXPANDABLE - EPOXY/GLASS FIBER LAMINATE - METAL REINFORCEMENT
1. SCOPE The material defined by this specification is a heat curing, epoxy/fiberglass laminate, supplied in die cut form with a release paper backing. The epoxy layer is formulated to expand 100 %...
May 16, 1995
ADHESIVE, HEAT CURING, EXPANDABLE - EPOXY/GLASS FIBER LAMINATE - METAL REINFORCEMENT
1. SCOPE The material defined by this specification is a heat curing, epoxy/ fiberglass laminate, supplied in die cut form with a release paper backing. The epoxy layer is formulated to expand 100 %...
January 1, 1995
ADHESIVE, HEAT CURING, EXPANDABLE - EPOXY/GLASS FIBER LAMINATE - METAL REINFORCEMENT
A description is not available for this item.

References

Advertisement