DLA - SMD-5962-89823 REV D
MICROCIRCUITS, MEMORY, DIGITAL, CMOS 9000 GATE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 27 January 1994 |
| Status: | inactive |
| Page Count: | 41 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Toggle Speed 01 3090-50 16×20 9000 gate programmable array 50 MHz 02 3090-70 16×20 9000 gate programmable array 70 MHz 03 3090-100 16×20 9000 gate programmable array 100 MHz 04 3090-125 16×20 9000 gate programmable array 125 MHz
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outlines shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X CMGA8-PN 175 1/ Pin grid array package Y See figure 1 164 Quad flat package Z See figure 1 164 Quad flat package U See figure 1 164 Quad flat package T See figure 1 164 Quad flat package
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range to ground potential (VCC) - - - - - −0.5 V dc to +7.0 V dc DC input voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc Voltage applied to three-state output(VTS) - - - - - - - −0.5 V dc to VCC +0.5 V dc Lead temperature (soldering, 10 seconds) - - - - - - - - +260°C Thermal resistance, junction-to-case (θJC): Case outline X - - - - - - - - - - - - - - - - - - - See MIL-STD-1835 Case outlines Y, Z, U, T - - - - - - - - - - - - - - 20°C/W 3/ Junction temperature (TJ) - - - - - - - - - - - - - - - - +150°C 4/ Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C
Case operating temperature Range(TC)- - - - - - - - - - - −55°C to +125°C Supply voltage relative to ground(VCC)- - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Ground voltage (GND) - - - - - - - - - - - - - - - - - - 0 V dc
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012)- - - - - 95 percent
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History