DOD - SMD 5962-89823

MICROCIRCUITS, MEMORY, DIGITAL, CMOS 9000 GATE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 18 November 2015
Status: active
Page Count: 36
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-89823
November 18, 2015
MICROCIRCUITS, MEMORY, DIGITAL, CMOS 9000 GATE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
April 27, 2007
MICROCIRCUITS, MEMORY, DIGITAL, CMOS 9000 GATE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 9, 2001
MICROCIRCUITS, MEMORY, DIGITAL, CMOS 9000 GATE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
A description is not available for this item.
October 4, 1996
MICROCIRCUITS, MEMORY, DIGITAL, CMOS 9000 GATE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
A description is not available for this item.
October 5, 1995
MICROCIRCUITS, MEMORY, DIGITAL, CMOS 9000 GATE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
A description is not available for this item.
January 27, 1994
MICROCIRCUITS, MEMORY, DIGITAL, CMOS 9000 GATE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
September 10, 1993
MICROCIRCUITS, MEMORY, DIGITAL, CMOS 9000 GATE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
A description is not available for this item.
November 16, 1992
MICROCIRCUITS, MEMORY, DIGITAL, CMOS 9000 GATE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
A description is not available for this item.
December 19, 1991
MICROCIRCUITS, MEMORY, DIGITAL, CMOS 9000 GATE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
A description is not available for this item.
November 8, 1991
MICROCIRCUITS, MEMORY, DIGITAL, CMOS 9000 GATE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement