DLA - SMD-5962-96900
MICROCIRCUIT, HYBRID, MEMORY, DUAL, DIGITAL, SINGLE 128K X 16 BIT STATIC RANDOM ACCESS MEMORY, WITH SEPARATE DATA BUS AND SINGLE, 128K X 16-BIT FLASH ERASABLE/PROGRAMMABLE READ ONLY MEMORY WITH SEPARATE DATA BUS
| Organization: | DLA |
| Publication Date: | 27 January 1997 |
| Status: | inactive |
| Page Count: | 25 |
scope:
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 WSF128K16-72Q Single 128K × 16-bit SRAM and 70 ns (SRAM) single 128K × 16-bit Flash EPROM 120 ns (EPROM) each with separate data buses 02 WSF128K16-37Q Single 128K × 16-bit SRAM and 35 ns (SRAM) 128K × 16-bit Flash EPROM 70 ns (EPROM) each with separate data buses
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device performance documentation D, E, G, H, or K Certification and qualification to MIL-PRF-38534
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style M See figure 1 68 Ceramic, Quad flatpack, dual cavity X See figure 1 66 Hex-in-line, single cavity, with standoffs
The lead finish shall be as specified in MIL-PRF-38534.
Supply voltage range (VCC) ....................
Supply voltage range (VCC) ....................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History