CENELEC - EN 60317-35
Specifications for Particular Types of Winding Wires Part 35: Solderable Polyurethane Enamelled Round Copper Wire, Class 155, with a Bonding Layer
inactive
| Organization: | CENELEC |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Wires): | 29.060.10 |
Document History
February 1, 2014
Specifications for particular types of winding wires - Part 35: Solderable polyurethane enamelled round copper wire, class 155, with a bonding layer
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a dual coating. The underlying coating is based on polyurethane resin, which may...
February 1, 2014
Specifications for particular types of winding wires - Part 35: Solderable polyurethane enamelled round copper wire, class 155, with a bonding layer
A description is not available for this item.
August 1, 1994
Specifications for Particular Types of Winding Wires Part 35: Solderable Polyurethane Enamelled Round Copper Wire, Class 155, with a Bonding Layer
A description is not available for this item.
August 1, 1994
Particular Types of Winding Wires Part 35: Solderable Polyurethane Enamelled Round Copper Wire, Class 155, with a Bonding Layer
A description is not available for this item.
EN 60317-35
January 1, 1994
Specifications for Particular Types of Winding Wires Part 35: Solderable Polyurethane Enamelled Round Copper Wire, Class 155, with a Bonding Layer
A description is not available for this item.