CENELEC - EN 60317-35

Particular Types of Winding Wires Part 35: Solderable Polyurethane Enamelled Round Copper Wire, Class 155, with a Bonding Layer

inactive
Organization: CENELEC
Publication Date: 1 August 1994
Status: inactive
Page Count: 11
ICS Code (Electrical wires and cables): 29.060

Document History

February 1, 2014
Specifications for particular types of winding wires - Part 35: Solderable polyurethane enamelled round copper wire, class 155, with a bonding layer
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a dual coating. The underlying coating is based on polyurethane resin, which may...
February 1, 2014
Specifications for particular types of winding wires - Part 35: Solderable polyurethane enamelled round copper wire, class 155, with a bonding layer
A description is not available for this item.
August 1, 1994
Specifications for Particular Types of Winding Wires Part 35: Solderable Polyurethane Enamelled Round Copper Wire, Class 155, with a Bonding Layer
A description is not available for this item.
EN 60317-35
August 1, 1994
Particular Types of Winding Wires Part 35: Solderable Polyurethane Enamelled Round Copper Wire, Class 155, with a Bonding Layer
A description is not available for this item.
January 1, 1994
Specifications for Particular Types of Winding Wires Part 35: Solderable Polyurethane Enamelled Round Copper Wire, Class 155, with a Bonding Layer
A description is not available for this item.
Advertisement