ASD-STAN - PREN 4498

Aerospace Series Bolts, Large Bihexagonal Head, Close Tolerance Normal Shank, Medium Length Thread, in Heat Resisting Nickel Base Alloy, Passivated, Aluminium Pigmented Coating Classification: 1 550 MPa (at Ambient Temperature) / 315 Degrees Celsius

inactive
Organization: ASD-STAN
Publication Date: 1 September 1998
Status: inactive
Page Count: 11
ICS Code (Coatings and related processes used in aerospace industry): 49.040

Document History

September 30, 1999
Aerospace Series Bolts, Large Bihexigonal Head, Close Tolerance Normal Shank, Medium Length Thread, in Heat Resisting Nickel Base Alloy, Passivated, with Aluminium Pigmented Coating Classification: 1 550 MPa (at Ambient Temperature)/ 315 C Degrees
A description is not available for this item.
PREN 4498
September 1, 1998
Aerospace Series Bolts, Large Bihexagonal Head, Close Tolerance Normal Shank, Medium Length Thread, in Heat Resisting Nickel Base Alloy, Passivated, Aluminium Pigmented Coating Classification: 1 550 MPa (at Ambient Temperature) / 315 Degrees Celsius
A description is not available for this item.
Advertisement