ASD-STAN - PREN 4498

Aerospace Series Bolts, Large Bihexigonal Head, Close Tolerance Normal Shank, Medium Length Thread, in Heat Resisting Nickel Base Alloy, Passivated, with Aluminium Pigmented Coating Classification: 1 550 MPa (at Ambient Temperature)/ 315 C Degrees

active, Most Current
Organization: ASD-STAN
Publication Date: 30 September 1999
Status: active
Page Count: 6

Document History

PREN 4498
September 30, 1999
Aerospace Series Bolts, Large Bihexigonal Head, Close Tolerance Normal Shank, Medium Length Thread, in Heat Resisting Nickel Base Alloy, Passivated, with Aluminium Pigmented Coating Classification: 1 550 MPa (at Ambient Temperature)/ 315 C Degrees
A description is not available for this item.
September 1, 1998
Aerospace Series Bolts, Large Bihexagonal Head, Close Tolerance Normal Shank, Medium Length Thread, in Heat Resisting Nickel Base Alloy, Passivated, Aluminium Pigmented Coating Classification: 1 550 MPa (at Ambient Temperature) / 315 Degrees Celsius
A description is not available for this item.
Advertisement