BSI - BS EN 3773-004
Circuit Breakers, Single-Pole, Temperature Compensated, Rated Currents 1 A to 25 A, Switching Capacity 65 In/1 000 A Max. - Part 004: UNC Thread Terminals - Product Standard
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 August 1999 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
October 31, 2014
Aerospace series — Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A Part 004: UNC thread terminals — Product standard
A description is not available for this item.
BS EN 3773-004
August 15, 1999
Circuit Breakers, Single-Pole, Temperature Compensated, Rated Currents 1 A to 25 A, Switching Capacity 65 In/1 000 A Max. - Part 004: UNC Thread Terminals - Product Standard
A description is not available for this item.