BSI - BS EN 3773-004

Aerospace series — Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A Part 004: UNC thread terminals — Product standard

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 October 2014
Status: active
Page Count: 16
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

BS EN 3773-004
October 31, 2014
Aerospace series — Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A Part 004: UNC thread terminals — Product standard
A description is not available for this item.
August 15, 1999
Circuit Breakers, Single-Pole, Temperature Compensated, Rated Currents 1 A to 25 A, Switching Capacity 65 In/1 000 A Max. - Part 004: UNC Thread Terminals - Product Standard
A description is not available for this item.

References

Advertisement