DLA - SMD-5962-89801 REV A
MICROCIRCUIT, LINEAR, QUAD, MATCHED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 13 January 1995 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 OP-11A Quad, matched operational amplifier 02 OP-11B Quad, matched operational amplifier 03 OP-11A Quad, matched operational amplifier (without noise testing)
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Positive supply voltage (+VS) . . . . . . . . . . . . . +22 V dc Negative supply voltage (−VS) . . . . . . . . . . . . . −22 V dc Differential input voltage . . . . . . . . . . . . . . ±30 V dc Input voltage (VIN) . . . . . . . . . . . . . . . . . . Supply voltage Output short circuit duration . . . . . . . . . . . . . Continuous Power dissipation (PD): Case C . . . . . . . . . . . . . . . . . . . . . . . 800 mW Case 2 . . . . . . . . . . . . . . . . . . . . . . . 800 mW Storage temperature range . . . . . . . . . . . . . . . −65°C to +150°C Junction temperature (TJ) . . . . . . . . . . . . . . . +150°C Lead temperature (soldering, 10 seconds) . . . . . . . +300°C Thermal resistance, junction-to-case (ΘJC) . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA): Case C . . . . . . . . . . . . . . . . . . . . . . . 91°C/W Case 2 . . . . . . . . . . . . . . . . . . . . . . . 110°C/W
Positive supply voltage (+VS) . . . . . . . . . . . . . +15 V dc Negative supply voltage (−VS) . . . . . . . . . . . . . −15 V dc Ambient operational temperature range (TA) . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History