DLA - SMD-5962-89801
MICROCIRCUIT, LINEAR, QUAD, MATCHED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 31 October 1989 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 OP-11A Quad, matched operational amplifier 02 OP-11B Quad, matched operational amplifier
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Positive supply voltage (+V) - - - - - - - - - - - - +22 V dc Negative supply voltage (−V) - - - - - - - - - - - −22 V dc Differential input voltage - - - - - - - - - - - - - +30 V dc Input voltage - - - - - - - - - - - - - - - - - - - Supply voltage Output short circuit duration - - - - - - - - - - - Continuous Power dissipation (PD): Case C - - - - - - - - - - - - - - - - - - - - - - 800 mW Case 2 - - - - - - - - - - - - - - - - - - - - - - 800 mW Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - 300°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Case C - - - - - - - - - - - - - - - - - - - - - - 91°C/W Case 2 - - - - - - - - - - - - - - - - - - - - - - 110°C/W Junction temperature (TJ) - - - - - - - - - - - - - 150°C
Positive supply voltage (+V) - - - - - - - - - - - - +15 V dc Negative supply voltage (−V) - - - - - - - - - - - - −15 V dc Ambient operating temperature range (TA) - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History