CSA - C22.2 NO. 124-M1986

Mineral-Insulated Cable

inactive
Organization: CSA
Publication Date: 1 March 1986
Status: inactive
Page Count: 28
scope:

This Standard applies to mineral-insulated cables with cop per, nckelclad copper, or nickel oonductors, enclosed in a copper or stainless steel sheath.

The constructions covered by this Standard are intended for use in power, instrumentation, control, and fire alarm systems in accordance with the Rules of the Canadian Electrical Code, Part I.

The constructions covered by this Standard are recognized for use where normal conditions are such that no pari of the cable is subjected to a temperature in excess of 25OOC. When provided with an overall thermoplastic protective covering, the use is restricted to 90°C.

The constructions covered by this Standard are

(a) Type MI mineral-insulated, copper-sheathed cable recognized for use on systems having a nominal voltage of 600 V or less;

(b) Type SSMI mineral-insulated, stainless steelsheathed cable recognized for use on systems having a nominal voltage of 600 V or less;

(c) Type LWMI mineral-insulated, copper-sheathed cable recognized for use on systems having a nominal voltage of 300 V or less, or 600 V or less; and

(d) Type SSLWMI mineral-insulated, stainless steelsheathed cable recognized for use on systems having a nominal voltage of 300 V or less, or 600 V or less.

Optional requirements are provided for

(a) twisted pair configurations;

(b) copper or stainless steel shields;

(c) overall thermoplastic protective coverings;

(d) flame test classification; and

(e) fire rating.

Document History

January 1, 2016
Mineral-insulated cable
This Standard applies to mineral-insulated cables with copper, nickel/nickel alloy-clad copper, steel-clad copper, or nickel conductors, enclosed in a copper or stainless steel sheath. The...
January 1, 2016
Mineral-insulated cable
This Standard applies to mineral-insulated cables with copper, nickel/nickel alloy-clad copper, steel-clad copper, or nickel conductors, enclosed in a copper or stainless steel sheath. The...
January 1, 2016
Mineral-insulated cable
This Standard applies to mineral-insulated cables with copper, nickel/nickel alloy-clad copper, steel-clad copper, or nickel conductors, enclosed in a copper or stainless steel sheath. The...
February 1, 2004
Mineral-insulated cable
This Standard applies to mineral-insulated cables with copper, nickel-/nickel-alloy-clad copper, steel-clad copper, or nickel conductors, enclosed in a copper or stainless steel sheath. The...
February 1, 2004
Mineral-insulated cable
This Standard applies to mineral-insulated cables with copper, nickel-/nickel-alloy-clad copper, steel-clad copper, or nickel conductors, enclosed in a copper or stainless steel sheath. The...
January 1, 2004
Mineral-insulated cable
This Standard applies to mineral-insulated cables with copper, nickel-/nickel-alloy-clad copper, steel-clad copper, or nickel conductors, enclosed in a copper or stainless steel sheath. The...
March 1, 1986
Mineral-Insulated Cable
This Standard applies to mineral-insulated cables with copper, nickel-clad copper, or nickel conductors, enclosed in a copper or stainless steel sheath. The constructions covered by this Standard...
C22.2 NO. 124-M1986
March 1, 1986
Mineral-Insulated Cable
This Standard applies to mineral-insulated cables with cop per, nckelclad copper, or nickel oonductors, enclosed in a copper or stainless steel sheath. The constructions covered by this Standard are...

References

Advertisement