CSA - C22.2 NO. 124-04

Mineral-insulated cable

inactive
Organization: CSA
Publication Date: 1 February 2004
Status: inactive
Page Count: 32
scope:

This Standard applies to mineral-insulated cables with copper, nickel-/nickel-alloy-clad copper, steel-clad copper, or nickel conductors, enclosed in a copper or stainless steel sheath.

The constructions covered by this Standard are intended for use in power, instrumentation, control, and fire alarm systems in accordance with the Canadian Electrical Code, Part I.

The constructions covered by this Standard are recognized for use where normal conditions are such that no part of the cable is subjected to a temperature in excess of 250 ºC. When provided with an overall thermoplastic or thermoset protective covering, the use is restricted to 90 ºC.

The constructions covered by this Standard are

(a) Type MI mineral-insulated, copper-sheathed cable recognized for use on systems having a nominal voltage of 600 V or less;

(b) Type SSMI mineral-insulated, stainless steel-sheathed cable recognized for use on systems having a nominal voltage of 600 V or less;

(c) Type LWMI mineral-insulated, copper-sheathed cable recognized for use on systems having a nominal voltage of 600 V or less; and

(d) Type SSLWMI mineral-insulated, stainless steel-sheathed cable recognized for use on systems having a nominal voltage of 600 V or less.

Optional requirements are provided for

(a) twisted pair configurations;

(b) copper or stainless steel shields;

(c) overall thermoplastic or thermoset protective coverings;

(d) flame test classification; and

(e) fire rating.

In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Legends to equations and figures are considered requirements.

Document History

January 1, 2016
Mineral-insulated cable
This Standard applies to mineral-insulated cables with copper, nickel/nickel alloy-clad copper, steel-clad copper, or nickel conductors, enclosed in a copper or stainless steel sheath. The...
January 1, 2016
Mineral-insulated cable
This Standard applies to mineral-insulated cables with copper, nickel/nickel alloy-clad copper, steel-clad copper, or nickel conductors, enclosed in a copper or stainless steel sheath. The...
January 1, 2016
Mineral-insulated cable
This Standard applies to mineral-insulated cables with copper, nickel/nickel alloy-clad copper, steel-clad copper, or nickel conductors, enclosed in a copper or stainless steel sheath. The...
February 1, 2004
Mineral-insulated cable
This Standard applies to mineral-insulated cables with copper, nickel-/nickel-alloy-clad copper, steel-clad copper, or nickel conductors, enclosed in a copper or stainless steel sheath. The...
C22.2 NO. 124-04
February 1, 2004
Mineral-insulated cable
This Standard applies to mineral-insulated cables with copper, nickel-/nickel-alloy-clad copper, steel-clad copper, or nickel conductors, enclosed in a copper or stainless steel sheath. The...
January 1, 2004
Mineral-insulated cable
This Standard applies to mineral-insulated cables with copper, nickel-/nickel-alloy-clad copper, steel-clad copper, or nickel conductors, enclosed in a copper or stainless steel sheath. The...
March 1, 1986
Mineral-Insulated Cable
This Standard applies to mineral-insulated cables with copper, nickel-clad copper, or nickel conductors, enclosed in a copper or stainless steel sheath. The constructions covered by this Standard...
March 1, 1986
Mineral-Insulated Cable
This Standard applies to mineral-insulated cables with cop per, nckelclad copper, or nickel oonductors, enclosed in a copper or stainless steel sheath. The constructions covered by this Standard are...

References

Advertisement