ARMY - AR 600-8-101 07/18/03
PERSONNEL PROCESSING (IN-, OUT-, SOLDIER READINESS, MOBILIZATION, AND DEPLOYMENT PROCESSING)
| Organization: | ARMY |
| Publication Date: | 18 July 2003 |
| Status: | inactive |
| Page Count: | 43 |
scope:
Purpose. This regulation prescribes the military personnel processing requirements for in-processing; the Soldier Readiness Program (SRP) and mobilization; out-processing for permanent changes of station (PCS), transition, extended temporary duty (TDY) (90 or more days), individual temporary changes of station (TCS), and unit deployments (including Overseas Deployment Training (ODT); individual and unit redeployments either back to the home station or to another theater/TCS station; reintegration (the processing required upon return from a deployment); and demobilization.
Applicability. This regulation applies to soldiers of the Active Army, the Army National Guard of the United States, and the U.S. Army Reserve, including the Army headquarters and commands responsible for them. This publication applies to Reserve Component soldiers ordered to: full-time duty in the Active Guard/Reserve Program per AR 135-18; active duty under partial, full, or total mobilization; active duty for a Presidential Reserve Call-up and active duty to fill active duty vacancies per AR 135-210. Under partial, full, or total mobilization and under contingency plan conditions, only the policy proponent may modify provisions of this regulation.
Document History