ARMY - AR 600-8-101
Personnel Processing (In-, Out-, Soldier Readiness, and Deployment Cycle)
| Organization: | ARMY |
| Publication Date: | 19 February 2015 |
| Status: | inactive |
| Page Count: | 37 |
scope:
Purpose
This regulation prescribes the military personnel processing requirements for in-processing, out-processing for permanent changes of station (PCS), transition, extended temporary duty (TDY) (90 or more days), individual temporary changes of station (TCS), and unit deployments (including overseas deployment training); the Soldier Readiness Program (SRP) and mobilization; deployment processing, unit readiness validation and deployment processing requirements; the Deployment Cycle Support (DCS) process, redeployment processing requirements, and post deployment activities (reverse SRP, demobilization, and personal reconstitution processing). Procedures for these personnel processing requirements are contained in DA Pam 600-8-101.
Applicability.
This regulation applies to the Active Army , the Army Nationl Guard/Army National Guard of the United States, and the U.S. Army Reserve, unless otherwise stated. Also, it applies to Reserve Component Soldiers ordered to fulltime duty in the Active Guard Reserve Program per AR 135-8 ; active duty under partial, full, or total mobilization; active duty for a Presidential Reserve callup and active duty to fill active duty vacancies per AR 135-210. Under partial, full, or total mobilization and under contingency plan conditions, only the policy proponent may modify provisions of this regulation.
Document History