DS/EN 55011/A1
Industrial, scientific and medical (ISM) radio-frequency equipment - Radio disturbance characteristics - Limits and methods of measurement
| Organization: | DS |
| Publication Date: | 23 December 1999 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Emission): | 33.100.10 |
scope:
The limits and methods of measurement laid down in this international standard apply to industrial, scientific and medical (ISM) equipment as defined in Clause 2, and to spark erosion equipment. Procedures are given for the measurement of radio -frequency disturbances and limits are laid down within the frequency range 9 kHz to 400 GHz. Requirements for ISM lighting apparatus operating in the ISM frequency bands of 915 MHz (only allowed in region 2 as defined by the ITU Radio Regulations), 2,45 GHz and 5,8 GHz are contained in this standard. Requirements for other types of lighting apparatus are covered in CISPR 15.
Document History