DLA - SMD-5962-94744
MICROCIRCUIT, DIGITAL, FAST CMOS, 16-BIT REGISTERED/LATCH TRANSCEIVER WITH PARITY, SERIES RESISTOR AND THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 6 October 1994 |
| Status: | inactive |
| Page Count: | 26 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54FCT162511AT 16-bit registered/latched transceiver with parity, series resistor and three-state outputs, TTL compatible inputs and limited output voltage swing 02 54FCT162511CT 16-bit registered/latched transceiver with parity, series resistor and three-state outputs, TTL compatible inputs and limited output voltage swing
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835, and as follows:
Outline letter Descriptive designator Terminals Package style X GDFP1-F56 56 Flat pack
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage range (VIN) - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc 4/ DC output voltage range (VOUT) - - - - - - - - - - - - - - - - −0.5 V dc to VCC DC input clamp current (IIK) (VIN = −0.5 V) - - - - - - - - - −20 mA DC output clamp current (IOK) (VOUT −0.5 V and +7.0 V) - - - - ±20 mA DC output source current (IOH) (per output) - - - - - - - - - −30 mA DC output sink current (IOL) (per output) - - - - - - - - - - +70 mA DC VCC current (ICC) - - - - - - - - - - - - - - - - - - - - ±480 mA Ground current (IGND) - - - - - - - - - - - - - - - - - - - - +1120 mA Storage temperature range (TSTG) - - - - - - - - - - - - - - - −65°C to +150°C Case temperature under bias (TBIAS) - - - - - - - - - - - - - −65°C to +135°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - - - - +175°C Maximum power dissipation (PD) - - - - - - - - - - - - - - - - 1.0 W
Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Input voltage range (VIN) - - - - - - - - - - - - - - - - - - +0.0 V dc to VCC Output voltage range (VOUT) - - - - - - - - - - - - - - - - - +0.0 V dc to VCC Maximum low level input voltage (VIL) - - - - - - - - - - - - 0.8 V Minimum high level input voltage (VIH) - - - - - - - - - - - - 2.0 V Case operating temperature range (TC) - - - - - - - - - - - - −55°C to +125°C Maximum input rise or fall rate (Δt/ΔV): (from VIN = 0.3 V to 2.7 V, 2.7 V to 0.3 V) - - - - - - - - 2.5 ns/V Maximum high level output current (I/O pins) (IOH) - - - - - - −16 mA Maximum low level output current (IOL): I/O pins - - - - - - - - - - - - - - - - - - - - - - - - - - 16 mA Open drain pins - - - - - - - - - - - - - - - - - - - - - - 48 mA
Fault coverage measurement of manufacturing Logic tests (MIL-STD-883, test method 5012) - - - - - - - - XX percent 5/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History