DS/IEC 287+Amd.1,2

Calculation of the continuous current rating of cables (100% load factor)

inactive
Organization: DS
Publication Date: 10 February 1992
Status: inactive
ICS Code (Cables): 29.060.20
scope:

The standard deals solely with the condition of steady-state operation of cables at all voltages, buried directly, in the ground in ducts, troughs or in steel pipes as well as cables in air. The term "steady state" is intended to mean a continuous constant current (100% load factor) just sufficient to produce asymptotically the maximum conductor temperature, the surrounding ambient conditions being assumed constant. (See also Appendix A and B).

Document History

DS/IEC 287+Amd.1,2
February 10, 1992
Calculation of the continuous current rating of cables (100% load factor)
The standard deals solely with the condition of steady-state operation of cables at all voltages, buried directly, in the ground in ducts, troughs or in steel pipes as well as cables in air. The term...
April 23, 1990
Calculation of the continuous current rating of cables (100% load factor)
Deals solely with the condition of steady-state operation of cab les at all voltages, buried directly, in the ground in ducts,tro ughs or in steel pipes as well as cables in air. The term "stead y...
Calculation of the continuous current rating of cables ( 100% load factor)
Deals solely with the condition of steady-state operation of cables at all voltages, buried directly, in the ground in d ucts, troughs or in steel pipes as well as cables in air. Th e term "steady...
Advertisement