DLA - SMD-5962-77024 REV D

MICROCIRCUIT, DIGITAL, CMOS, QUAD 2-INPUT AND GATE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 23 January 1992
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 4081B Quad 2-input AND gate 02 4081B Quad 2-input AND gate

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-1 (14 lead, .785" × .310" × .200"), dual-in-line package D F-2 (14 lead, .390" × .260" × .085"), flat package

Supply voltage range (VDD) device type 01 - - - - - - - - - −0.5 V to +18 V Supply voltage range (VDD) device type 02 - - - - - - - - - −0.5 V to +20 V (voltages referenced to VSS terminal) Input voltage range - - - - - - - - - - - - - - - - - - - - −0.5 V to VDD + 0.5 V Storage temperature range - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation, PD - - - - - - - - - - - - - - - 500 mW 1/ Lead temperature (soldering, 10 seconds) - - - - - - - - - +260°C Thermal resistance, junction-to-case (θJC) - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - - - +175°C

Supply voltage range (VDD) device type 01 - - - - - - - - - +3.0 V minimum to +15 V maximum Supply voltage range (VDD) device type 02 - - - - - - - - - +3.0 V minimum to +18 V maximum Minimum high level input voltage (VIH) - - - - - - - - - +3.5 V at VDD = 5 V Maximum low level input voltage (VIL) - - - - - - - - - - - +1.5 V at VDD = 5 V Case operating temperature range - - - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

February 27, 2018
MICROCIRCUIT, DIGITAL, CMOS, QUAD 2-INPUT AND GATE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 21, 2011
MICROCIRCUIT, DIGITAL, CMOS, QUAD 2-INPUT AND GATE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 14, 2005
MICROCIRCUIT, DIGITAL, CMOS, QUAD 2-INPUT AND GATE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 23, 2001
MICROCIRCUIT, DIGITAL, CMOS, QUAD 2-INPUT AND GATE, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-77024 REV D
January 23, 1992
MICROCIRCUIT, DIGITAL, CMOS, QUAD 2-INPUT AND GATE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement