ETSI - ES 202 131

Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Wideband Transmission Systems; Data Transmission Equipment Operating in the 2,4 GHz ISM Band and Using Spread Spectrum Modulation Techniques; Specification of Reference Receiver Performance Parameters for Spectrum Planning

inactive
Organization: ETSI
Publication Date: 1 January 2003
Status: inactive
Page Count: 15
scope:

The present document specifies the reference receiver performance parameters, not covered by the harmonized standard EN 300 328 [1], which are required for the purpose of spectrum planning and methods of investigation including resolving interference issues. These parameters play a fundamental role in the frequency planning and the respective compatibility analysis performed by responsible national administrations.

The present document applies to equipment utilizing wideband radio modulation techniques such as described in the IEEE 802.11 [3], [4] and [5], HomeRF (see bibliography) and Bluetooth™ [6] standards.

Fixed, mobile or portable applications, e.g.:

• stand-alone radio equipment with or without their own control provisions;

• plug-in radio devices intended for use with or within a variety of host systems, e.g. personal computers, hand-held terminals, etc.;

• plug-in radio devices intended for use within combined equipment, e.g. cable modems, set-top boxes, access points, etc.;

• combined equipment or a combination of a plug-in radio device and a specific type of host equipment.

This radio equipment is capable of operating in all or any part of the Industrial, Scientific and Medical (ISM) service.

Document History

July 1, 2003
Electromagnetic compatibility and Radio spectrum Matters (ERM); Wideband Transmission systems; Data transmission equipment operating in the 2,4 GHz ISM band using spread spectrum modulation techniques and 5 GHz high performance RLAN equipment; Specification of Reference Receiver Performance Parameters for Spectrum Planning
A description is not available for this item.
May 1, 2003
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Wideband Transmission Systems; Data Transmission Equipment Operating in the 2,4 GHz ISM Band Using Spread Spectrum Modulation Techniques and 5 GHz High Performance RLAN Equipment; Specification of Reference Receiver Performance Parameters for Spectrum Planning
The present document specifies the reference receiver performance parameters, not covered by the harmonized standards EN 300 328 [i] and draft EN 301 893 [2], which are required for the purpose of...
ES 202 131
January 1, 2003
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Wideband Transmission Systems; Data Transmission Equipment Operating in the 2,4 GHz ISM Band and Using Spread Spectrum Modulation Techniques; Specification of Reference Receiver Performance Parameters for Spectrum Planning
The present document specifies the reference receiver performance parameters, not covered by the harmonized standard EN 300 328 [1], which are required for the purpose of spectrum planning and...
November 1, 2002
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Wideband Transmission Systems; Data Transmission Equipment Operating in the 2,4 GHz ISM Band and Using Spread Spectrum Modulation Techniques; Specification of Reference Receiver Performance Parameters for Spectrum Planning
The present document specifies the reference receiver performance parameters, not covered by the harmonized standard EN 300 328 [1], which are required for the purpose of spectrum planning and...

References

Advertisement