ETSI - ES 202 131

Electromagnetic compatibility and Radio spectrum Matters (ERM); Wideband Transmission systems; Data transmission equipment operating in the 2,4 GHz ISM band using spread spectrum modulation techniques and 5 GHz high performance RLAN equipment; Specification of Reference Receiver Performance Parameters for Spectrum Planning

active, Most Current
Organization: ETSI
Publication Date: 1 July 2003
Status: active
Page Count: 17

Document History

ES 202 131
July 1, 2003
Electromagnetic compatibility and Radio spectrum Matters (ERM); Wideband Transmission systems; Data transmission equipment operating in the 2,4 GHz ISM band using spread spectrum modulation techniques and 5 GHz high performance RLAN equipment; Specification of Reference Receiver Performance Parameters for Spectrum Planning
A description is not available for this item.
May 1, 2003
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Wideband Transmission Systems; Data Transmission Equipment Operating in the 2,4 GHz ISM Band Using Spread Spectrum Modulation Techniques and 5 GHz High Performance RLAN Equipment; Specification of Reference Receiver Performance Parameters for Spectrum Planning
The present document specifies the reference receiver performance parameters, not covered by the harmonized standards EN 300 328 [i] and draft EN 301 893 [2], which are required for the purpose of...
January 1, 2003
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Wideband Transmission Systems; Data Transmission Equipment Operating in the 2,4 GHz ISM Band and Using Spread Spectrum Modulation Techniques; Specification of Reference Receiver Performance Parameters for Spectrum Planning
The present document specifies the reference receiver performance parameters, not covered by the harmonized standard EN 300 328 [1], which are required for the purpose of spectrum planning and...
November 1, 2002
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Wideband Transmission Systems; Data Transmission Equipment Operating in the 2,4 GHz ISM Band and Using Spread Spectrum Modulation Techniques; Specification of Reference Receiver Performance Parameters for Spectrum Planning
The present document specifies the reference receiver performance parameters, not covered by the harmonized standard EN 300 328 [1], which are required for the purpose of spectrum planning and...

References

Advertisement