DLA - SMD-5962-90497

MICROCIRCUIT, HYBRID, LINEAR, ANALOG TO DIGITAL CONVERTER, 8-BIT

inactive
Organization: DLA
Publication Date: 26 April 1994
Status: inactive
Page Count: 14
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 MN5140 A/D converter, 8-bit, 0 to −10 V input range 02 MN5141 A/D converter, 8-bit, ±5 V input range 03 MN5142 A/D converter, 8-bit, ±10 V input range 04 MN5143 A/D converter, 8-bit, 0 to +10 V input range

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 24 Dual-in-line

The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Positive supply voltage (VCC) . . . . . . . . . . . +18 V Negative supply voltage (VEE) . . . . . . . . . . . −18 V Logic supply voltage range (VDD) . . . . . . . . . . . −0.5 V to +7 V Analog input . . . . . . . . . . . . . . . . . . . . . ±15 V Digital input voltage range . . . . . . . . . . . . . −0.5 V to +5.5 V Maximum junction temperature . . . . . . . . . . . . . +137°C Thermal resistance: Junction-to-case (ΘJC) . . . . . . . . . . . . . . . . +12°C/W Junction-to-ambient (ΘJA) . . . . . . . . . . . . . . +44°C/W

Positive supply voltage range (VCC) . . . . . . . . . +11.64 V to +12.36 V Negative supply voltage range (VEE) . . . . . . . . . −11.64 V to −12.36 V Logic supply voltage range (VDD) . . . . . . . . . . . +4.75 V to +5.25 V Case operating temperature range (TC) . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 22, 2020
MICROCIRCUIT, HYBRID, LINEAR, ANALOG TO DIGITAL CONVERTER, 8-BIT
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
June 13, 2006
MICROCIRCUIT, HYBRID, LINEAR, ANALOG TO DIGITAL CONVERTER, 8-BIT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 13, 2006
MICROCIRCUIT, HYBRID, LINEAR, ANALOG TO DIGITAL CONVERTER, 8-BIT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 6, 2006
MICROCIRCUIT, HYBRID, LINEAR, ANALOG TO DIGITAL CONVERTER, 8-BIT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-90497
April 26, 1994
MICROCIRCUIT, HYBRID, LINEAR, ANALOG TO DIGITAL CONVERTER, 8-BIT
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement