NPFC - MIL-PRF-32226

FLAME DETECTOR, ADVANCED FIRE AND SMOKE SENSOR SYSTEM (AFSSS)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 25 October 2006
Status: active
Page Count: 14
scope:

This specification covers the performance requirements for flame detectors (see 6.8.5), which are components of an overall Advanced Fire and Smoke Sensor System (AFSSS) for use on naval ships. These flame detectors may be of commercial-off-the-shelf (COTS) design, but must be rugged (see 6.8.12) enough to meet all of the requirements of this performance specification and the rigors of Navy shipboard service. Performance requirements for the other associated AFSSS components (e.g., ionization (see 6.8.8) and photoelectric (see 6.8.10) smoke sensors (see 6.8.15), heat sensors (see 6.8.7), Flame Detector Zone Modules (FDZM) (see 6.8.6), Switch Closure Zone Modules (SCZM) (see 6.8.16), isolators (see 6.8.9), and alarm panel (see 6.8.2)) are contained in their respective AFSSS specifications.

intended Use:

The flame detector is a sensing device that is effective at detecting the radiation emitted from a flaming fire. This detector is one of several types of devices used in the AFSSS and intended for... View More

Document History

October 13, 2023
Flame Detector, Advanced Fire and Smoke Sensor System (AFSSS)
A description is not available for this item.
MIL-PRF-32226
October 25, 2006
FLAME DETECTOR, ADVANCED FIRE AND SMOKE SENSOR SYSTEM (AFSSS)
This specification covers the performance requirements for flame detectors (see 6.8.5), which are components of an overall Advanced Fire and Smoke Sensor System (AFSSS) for use on naval ships. These...

References

Advertisement