DLA - SMD-5962-92026

MICROCIRCUIT, DIGITAL, CMOS, FIXED POINT PROCESSOR, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 14 October 1992
Status: active
Page Count: 37
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 FXP Fixed point processor

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style Z see figure 1 220 Ceramic, unformed-lead, chip carrier

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VDD). . . . . . . . . . . . . . . . −0.5 V dc to +7.0 V dc DC input voltage range (VIN). . . . . . . . . . . . . . . −0.5 V dc to VDD + 0.5 V dc DC output voltage range (VOUT). . . . . . . . . . . . . . −0.5 V dc to VDD + 0.5 V dc Output voltage range applied to high Z state . . . . . . −0.5 V dc to VDD + 0.5 V dc Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds). . . . . . . . . +250°C Thermal resistance, junction-to-case (ΘJC). . . . . . . . 4°C/W Maximum power dissipation (PD) . . . . . . . . . . . . . 2.18 W Maximum junction temperature (TJ) . . . . . . . . . . . . +175°C

Supply voltage range (VDD) . . . . . . . . . . . . . . . . . 4.5 V dc minimum to 5.5 V dc maximum Supply voltage (VSS) . . . . . . . . . . . . . . . . . . . . 0.0 V dc High level input voltage range (VIH) . . . . . . . . . . . . 2.2 V dc to VDD + 0.5 V dc Low level input voltage range (VIL) . . . . . . . . . . . . −0.5 V dc to 0.8 V dc Case operating temperature range (TC). . . . . . . . . . . . −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012). . . . . . . . . . . 98.5 percent

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

SMD-5962-92026
October 14, 1992
MICROCIRCUIT, DIGITAL, CMOS, FIXED POINT PROCESSOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement