DLA - SMD-5962-94628 REV A

MICROCIRCUIT, HYBRID, LINEAR, 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER

inactive
Organization: DLA
Publication Date: 2 June 2003
Status: inactive
Page Count: 12

Document History

September 17, 2020
MICROCIRCUIT, HYBRID, LINEAR, 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
August 25, 2014
MICROCIRCUIT, HYBRID, LINEAR, 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 6, 2006
MICROCIRCUIT, HYBRID, LINEAR, 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-94628 REV A
June 2, 2003
MICROCIRCUIT, HYBRID, LINEAR, 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
July 19, 1994
MICROCIRCUIT, HYBRID, LINEAR, 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement