NPFC - MIL-DTL-52471/7

HOSE, RUBBER, HYDRAULIC PRESSURE-TYPE, TYPE 100RE FOUR-SPIRAL-WRAP REINFORCEMENT HOSE

inactive
Buy Now
Organization: NPFC
Publication Date: 27 April 1998
Status: inactive
Page Count: 3
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and MIL-DTL-52471. TABLE I. Dimensions, type 100RE hose.

Hose size Dash Inside diameter Outside diameter (inch) number inch inch ----------------------------------------------------- ½ -8 .50 +.021 .98 +.025 −.015 ¾ -12 .75 +.031 1.26 ±.031 −.015 1 -16 1.00 +.040 1.51 +.045 −.015 −.049

TABLE II. Hose characteristics, type 100RE.

Hose Dash Minimum Weight per Wire size bend radius foot reinforcement OD (inch) number inch lbs inch ------------------------------------------------------------------ ½ -8 8.00 .069 .692/.728 ¾ -12 11.00 1.08 1.071/1.133 1 -16 12.00 1.31 1.339/1.401

TABLE III.Hose operating pressure.

Hose Dash Maximum Minimum size number operating burst pressure pressure (inch) psi psi ------------------------------------------ ½ -8 7500 30,000 ¾ -12 6250 25,000 1 -16 5000 20,000

TABLE IV. Concentricity.

Concentricity (FIM) between Hose size Tube inside diameter (A) and Tube inside diameter (A) and (inch) cover outside diameter (B) reinforcement outside diameter (C) inch inch ---------------------------------------------------------------------------------- ½, ¾ 0.040 0.028 1 0.050 0.035

Document History

Hose, Rubber, Hydraulic Pressure-Type, Type 100RE Four-Spiral-Wrap Reinforcement Hose
A description is not available for this item.
July 9, 2018
Hose, Rubber, Hydraulic Pressure-Type, Type 100RE Four-Spiral-Wrap Reinforcement Hose
A description is not available for this item.
March 6, 2013
Hose, Rubber, Hydraulic Pressure-Type, Type 100RE Four-Spiral-Wrap Reinforcement Hose
A description is not available for this item.
December 4, 2008
HOSE, RUBBER, HYDRAULIC PRESSURE-TYPE, TYPE 100RE FOUR-SPIRAL-WRAP REINFORCEMENT HOSE
A description is not available for this item.
October 6, 2003
HOSE, RUBBER, HYDRAULIC PRESSURE-TYPE, TYPE 100RE FOUR-SPIRAL-WRAP REINFORCEMENT HOSE
A description is not available for this item.
MIL-DTL-52471/7
April 27, 1998
HOSE, RUBBER, HYDRAULIC PRESSURE-TYPE, TYPE 100RE FOUR-SPIRAL-WRAP REINFORCEMENT HOSE
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
July 31, 1987
HOSE, RUBBER, HYDRAULIC PRESSURE-TYPE, TYPE 100RE FOUR-SPIRAL-WRAP REINFORCEMENT HOSE
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the hose described herein shall consist of this specification and...

References

Advertisement