DS/EN 60512-1

Electromechanical components for electronic equipment; basic testing procedures and measuring methods - Part 1: General

inactive
Organization: DS
Publication Date: 24 October 1995
Status: inactive
ICS Code (Electromechanical components in general): 31.220.01
scope:

This part of IEC 512 contains fundamental information on test methods and procedures. It is intended to be used in those cases where a generic, sectional or detail specification for a certain component has been prepared, so as to achieve uniformity and reproducibility on the testing procedures.

Document History

May 4, 2001
Connectors for electronic equipment – Tests and measurements – Part 1: General
This part of IEC 60512 is intended to be used as a basic specification. It contains basic test methods and procedures which, when required by the detail specification, are used for testing connectors...
DS/EN 60512-1
October 24, 1995
Electromechanical components for electronic equipment; basic testing procedures and measuring methods - Part 1: General
This part of IEC 512 contains fundamental information on test methods and procedures. It is intended to be used in those cases where a generic, sectional or detail specification for a certain...

References

Advertisement