DS/EN 60512-1

Connectors for electronic equipment – Tests and measurements – Part 1: General

active, Most Current
Buy Now
Organization: DS
Publication Date: 4 May 2001
Status: active
Page Count: 14
ICS Code (Electromechanical components in general): 31.220.01
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 60512 is intended to be used as a basic specification. It contains basic test methods and procedures which, when required by the detail specification, are used for testing connectors within the scope of technical committee 48. They may also be used for similar devices when specified in a detail specification. The object of this standard is to establish test methods and measurement procedures for use in specifications for connectors.

Document History

DS/EN 60512-1
May 4, 2001
Connectors for electronic equipment – Tests and measurements – Part 1: General
This part of IEC 60512 is intended to be used as a basic specification. It contains basic test methods and procedures which, when required by the detail specification, are used for testing connectors...
October 24, 1995
Electromechanical components for electronic equipment; basic testing procedures and measuring methods - Part 1: General
This part of IEC 512 contains fundamental information on test methods and procedures. It is intended to be used in those cases where a generic, sectional or detail specification for a certain...

References

Advertisement