DLA - SMD-5962-94634

MICROCIRCUIT, MEMORY, DIGITAL, CMOS 8000 GATE CONFIGURABLE LOGIC ARRAY, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 23 June 1995
Status: inactive
Page Count: 23
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Access time 01 8820-3 672 logic cell configurable array 38.2 ns

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outlines shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style x CMGA-P192 192 1/ Pin grid array package y see figure 1 208 Quad-flat package

The Lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range to ground potential (VCC) - - - - - - - - −2.0 V dc to +7.0 V dc DC input voltage range - - - - - - - - - - - - - - - - - - - - −2.0 V dc to +7.0 V dc DC output current, IO, per pin- - - - - - - - - - - - - - - - - min −25 mA and max +25 mA DC supply current, ICC or ISS - - - - - - - - - - - - - - - - - 1000 mA Maximum power dissipation (PD) - - - - - - - - - - - - - - - - 5.5 W Lead temperature (soldering, 10 seconds) - - - - - - - - - - - +260°C Thermal resistance, junction-to-case (ΘJC): Case outline X - - - - - - - - - - - - - - - - - - - - - - See MIL-STD-1835 Case outline Y - - - - - - - - - - - - - - - - - - - - - - 12°C/W 5/ Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - +150°C 3/ Storage temperature range - - - - - - - - - - - - - - - - - - - −65°C to +150°C

Case operating temperature Range(TC) - - - - - - - - - - - - - −55°C to +125°C Supply voltage relative to ground(VCC) - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Input voltage range - - - - - - - - - - - - - - - - - - - - - 0 V dc to VCC Output voltage range - - - - - - - - - - - - - - - - - - - - - 0 V dc to VCC Input rise time (tr) - - - - - - - - - - - - - - - - - - - - - 40 ns max Input fall time (tf) - - - - - - - - - - - - - - - - - - - - - 40 ns max

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - 5/ percent

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

February 19, 2014
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 8000 GATE CONFIGURABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-94634
June 23, 1995
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 8000 GATE CONFIGURABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement