IEC 60245-6

Amendment 2 Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 6: Arc Welding Electrode Cables

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 December 2003
Status: active
Page Count: 6
ICS Code (Cables): 29.060.20
ICS Code (Welding consumables): 25.160.20
scope:

This part of IEC 245 details the particular specifications for rubber insulated arc welding electrode cables.

Each cable should comply with the appropriate requirements given in IEC 245-1 and the particular requirements of this part.

Document History

IEC 60245-6
December 1, 2003
Amendment 2 Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 6: Arc Welding Electrode Cables
This part of IEC 245 details the particular specifications for rubber insulated arc welding electrode cables. Each cable should comply with the appropriate requirements given in IEC 245-1 and the...
June 1, 1997
Amendment 1 Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 6: Arc Welding Electrode Cables
A description is not available for this item.
July 1, 1994
Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 6: Arc Welding Electrode Cables
A description is not available for this item.

References

Advertisement