IEC 60245-6
Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 6: Arc Welding Electrode Cables
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 July 1994 |
| Status: | active |
| Page Count: | 16 |
Document History
December 1, 2003
Amendment 2 Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 6: Arc Welding Electrode Cables
This part of IEC 245 details the particular specifications for rubber insulated arc welding electrode cables.
Each cable should comply with the appropriate requirements given in IEC 245-1 and the...
June 1, 1997
Amendment 1 Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 6: Arc Welding Electrode Cables
A description is not available for this item.
IEC 60245-6
July 1, 1994
Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 6: Arc Welding Electrode Cables
A description is not available for this item.