FORD - WSS-M1P83-C2
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER ABS PC/ABS OR FILLED NYLON – EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 10 November 2006 |
| Status: | inactive |
| Page Count: | 7 |
scope:
These specifications define the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for the decoration and protection of acrylonitrile butadiene styrene (ABS), polycarbonate/acrylo
Document History
October 29, 2008
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER ABS PC/ABS OR FILLED NYLON – EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for...
WSS-M1P83-C2
November 10, 2006
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER ABS PC/ABS OR FILLED NYLON – EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for...