FORD WSS-M1P83-C2
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER ABS PC/ABS OR FILLED NYLON – EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 29 October 2008 |
| Status: | inactive |
| Page Count: | 7 |
scope:
These specifications define the performance requirements for
finished coatings of mechanically or chemically deposited
electrical conductor coat and electrodeposited copper, nickel, and
chromium for the decoration and protection of acrylonitrile
butadiene styrene (ABS), polycarbonate/acrylo
Document History
FORD WSS-M1P83-C2
October 29, 2008
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER ABS PC/ABS OR FILLED NYLON – EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for...
November 10, 2006
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER ABS PC/ABS OR FILLED NYLON – EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for...