MODUK - DEF STAN 80-98

Adhesive, Phenolformaldehyde, Solution, Hot Curing, Type QX

inactive, Most Current
Organization: MODUK
Publication Date: 1 January 1984
Status: inactive
Page Count: 8
scope:

This Standard relates to a hot curing phenolformaldehyde adhesive, supplied in solution form primarily used for special applications including rubbers/metals, rubbers/propellants. It is 1 part of the 2 part adhesive supplied to DTD 775B.

The designation 'Type QX' indicates that the material is suitable for certain applications where a high degree of compatibility with explosives is a requirement. However, compatibility with all explosives in all environments has not been established, and Design Authorities should seek advice on particular applications from the Director, Propellants, Explosives and Rocket Motor Establishment, Waltham Abbey, Essex EN9 1BP.

Document History

DEF STAN 80-98
January 1, 1984
Adhesive, Phenolformaldehyde, Solution, Hot Curing, Type QX
This Standard relates to a hot curing phenolformaldehyde adhesive, supplied in solution form primarily used for special applications including rubbers/metals, rubbers/propellants. It is 1 part of the...

References

Advertisement