DLA - SMD-5962-88517 REV A

MICROCIRCUIT, HYBRID, LINEAR, 14-BIT, DIGITAL TO ANALOG CONVERTER

inactive
Organization: DLA
Publication Date: 23 April 1991
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Linearity Device type Generic number Circuit function error 01 DAC02310-112 14-bit D/A converter, deglitched ±.012% FSR 02 DAC02310-113 14-bit D/A converter, deglitched ±.006% FSR

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X See figure 1 (32-lead, 1.755" × 1.155" × .210"), dual-in-line package Y See figure 2 (32-lead, 1.800" × 1.100" × .175"), flat package

Positive supply voltage range (VCC) - - - - - - - - - −0.3 V dc to +18 V dc Negative supply voltage range (VEE) - - - - - - - - - +0.3 V dc to −18 V dc Logic supply voltage range (VDD) - - - - - - - - - - −0.3 V dc to +7.0 V dc Analog output current - - - - - - - - - - - - - - - - ±10 mA Logic input voltage - - - - - - - - - - - - - - - - - −0.3 V dc to VDD Power dissipation (TC = +125°C) - - - - - - - - - - - 1.65 W Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - +150°C Thermal resistance, junction-to-case (θJC): Cases X and Y - - - - - - - - - - - - - - - - - - - 13.2°C/W Thermal resistance, case-to-ambient (θCA): Cases X and Y - - - - - - - - - - - - - - - - - - - 42°C/W

Positive supply voltage range (VCC) - - - - - - - - - +14.25 V dc to +15.75 V dc Negative supply voltage range (VEE) - - - - - - - - - −14.25 V dc to −15.75 V dc Logic supply voltage range (VDD) - - - - - - - - - - +4.5 V dc to +5.5 V dc Logic input voltage - - - - - - - - - - - - - - - - - 0 V dc to +5.0 V dc Analog output current - - - - - - - - - - - - - - - - ±5.0 mA maximum Case operating temperature range (TC) - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for original equipment design applications and logistic support of existing equipment.

Document History

April 23, 2004
MICROCIRCUIT, HYBRID, LINEAR, 14-BIT, DIGITAL TO ANALOG CONVERTER
A description is not available for this item.
December 13, 2002
MICROCIRCUIT, HYBRID, LINEAR, 14-BIT, DIGITAL TO ANALOG CONVERTER
A description is not available for this item.
SMD-5962-88517 REV A
April 23, 1991
MICROCIRCUIT, HYBRID, LINEAR, 14-BIT, DIGITAL TO ANALOG CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
December 16, 1988
MICROCIRCUIT, HYBRID, LINEAR, 14-BIT, DIGITAL TO ANALOG CONVERTER
A description is not available for this item.

References

Advertisement