DLA - SMD-5962-86817 REV B

MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 8-BIT SHIFT REGISTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 7 January 1991
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54HC597 Shift register, 8-bit with input latches

The case outlines shall be as designated in appendix C of MIL-STD-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Clamp diode current - - - - - - - - - - - - - - - - - ±20 mA DC output current (per pin) - - - - - - - - - - - - - ±25 mA DC VCC or GND current (per pin) - - - - - - - - - - - ±50 mA Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 2/ - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - - +260°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - +2.0 V dc to +6.0 V dc Input voltage range (VIN)- - - - - - - - - - - - - - - 0.0 V dc to VCC Output voltage range (VOUT)- - - - - - - - - - - - - - 0.0 V dc to VCC Case operating temperature range (TC)- - - - - - - - - −55°C to +125°C Input rise or fall time: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - 0 to 1000 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 0 to 500 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - 0 to 400 ns

Minimum setup time, A-H to latch clock (ts1): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 100 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 20 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 17 ns TC = −55°C to +125°C VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 150 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 30 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 26 ns Minimum setup time, SA to shift clock (ts2): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 100 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 20 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 17 ns TC = −55°C to +125°C VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 150 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 30 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 26 ns Minimum setup time, shift/load to shift clock (ts3): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 100 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 20 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 17 ns TC = −55°C to +125°C VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 150 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 30 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 26 ns Minimum reset, shift/load, shift clock or latch clock pulse width (tw): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 80 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 16 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 14 ns TC = −55°C to +125°C VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 120 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 24 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 20 ns Minimum hold time, latch clock to A-H (th1): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 25 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 5 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 5 ns TC = −55°C to +125°C VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 40 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 8 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 7 ns Minimum hold time, shift clock to SA (th2): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 25 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 5 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 5 ns TC = −55°C to +125°C VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 40 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 8 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 7 ns Maximum frequency (fMAX) TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 5.4 MHz VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 27 MHz VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 32 MHz TC = −55°C to +125°C VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 3.6 MHz VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 18 MHz VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 21 MHz Minimum recovery time, reset inactive to shift clock (trec): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 100 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 20 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 17 ns TC = −55°C to +125°C VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 150 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 30 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 26 ns

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

September 24, 2018
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 8-BIT SHIFT REGISTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 24, 2011
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 8-BIT SHIFT REGISTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 21, 2005
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 8-BIT SHIFT REGISTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-86817 REV B
January 7, 1991
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 8-BIT SHIFT REGISTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
April 8, 1987
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 8-BIT SHIFT REGISTER, MONOLITHIC SILICON
A description is not available for this item.
September 23, 1986
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 8-BIT SHIFT REGISTER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement