HOLDEN - HN 2008
Sealant - Two Part Silicone - Base
active, Most Current
Buy Now
| Organization: | HOLDEN |
| Publication Date: | 1 July 2000 |
| Status: | active |
| Page Count: | 2 |
scope:
1. SCOPE
The material described in this specification is the silicone component of a two part silicone sealant system. When mixed with the catalyst (HN 2009) in a ratio of between 10 to 12 parts of silicone to 1 of catalyst by weight, the material cures to a solid state with rubber like properties.
Document History
February 1, 2013
Sealant - Two Part Silicone - Base
A description is not available for this item.
HN 2008
July 1, 2000
Sealant - Two Part Silicone - Base
1. SCOPE The material described in this specification is the silicone component of a two part silicone sealant system. When mixed with the catalyst (HN 2009) in a ratio of between 10 to 12 parts of...
July 1, 1997
Sealant - Two Part Silicone - Base
1. SCOPE The material described in this specification is the silicone component of a two part silicone sealant system. When mixed with the catalyst (HN 2009) in a ratio of between 10 to 12 parts of...