NPFC - MIL-M-38510/163

MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, HEX BUS DRIVERS WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 7 August 1984
Status: inactive
Page Count: 25
scope:

This specification covers the detail requirements for monolithic silicon, TTL, hex bus driver (3-state) microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510, and as specified herein.

The device type shall be as follows:

Device type Circuit 01 Hex bus driver, gated enable inputs for X-Y coincident bus control 02 Hex inverter bus driver, gated enable inputs for X-Y coincident bus control 03 Hex bus driver, 4-line and 2-line enable inputs 04 Hex inverter bus driver, 4-line and 2-line enable inputs

The device class shall be the product assurance level as defined in MIL-M-3851O.

The case outline shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package

Supply voltage range- - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - −1.5 V dc at −12 mA to +5.5 V dc Storage temperature range - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) per device 1 Device types 01 and 03 - - - - - - - - - 275 mW dc Device type 02 - - - - - - - - - - - - - 550 mW dc Device type 04 - - - - - - - - - - - - - 165 mW dc Lead temperature (soldering, 10 seconds)- - +300°C Thermal resistance, junction-to-case (θJC): Cases E and F - - - - - - - - - - - - - (See appendix C of MIL-M-38510) Junction temperature (TJ) 2/ +175°C

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Supply voltage (VCC) - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high-level input voltage (VIH) - - - - - 2.0 V dc Maximum low-level input voltage (VIL) - - - - - - 0.8 V dc Normalized fanout (each input) 3/- - - - - - - - 20 maximum Case operating temperature range (TC)- - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logisitic support of existing equipment.

Document History

May 7, 2015
Microcircuits, Digital, Bipolar, TTL, Hex Bus Drivers with Three-State Outputs, Monolithic Silicon
A description is not available for this item.
August 3, 2010
Microcircuits, Digital, Bipolar, TTL, Hex Bus Drivers with Three-State Outputs, Monolithic Silicon
This specification covers the detail requirements for monolithic silicon, TTL, hex bus driver (3-state) microcircuits. Two product assurance classes and a choice of case outlines and lead finishes...
October 12, 2005
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, HEX BUS DRIVERS WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, TTL, hex bus driver (3-state) microcircuits. Two product assurance classes and a choice of case outlines and lead finishes...
June 24, 2002
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, HEX BUS DRIVERS WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
July 8, 1997
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, HEX BUS DRIVERS WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
December 3, 1992
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, HEX BUS DRIVERS WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
January 11, 1985
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, HEX BUS DRIVERS WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
September 27, 1984
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, HEX BUS DRIVERS WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/163
August 7, 1984
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, HEX BUS DRIVERS WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, TTL, hex bus driver (3-state) microcircuits. Two product assurance classes and a choice of case outlines and lead finishes...
April 24, 1978
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, HEX BUS DRIVERS WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
November 10, 1977
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, HEX BUS DRIVERS WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
March 31, 1977
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, HEX BUS DRIVERS WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement