DS/EN 60269-4 + A1

Low voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices

inactive
Organization: DS
Publication Date: 22 October 1997
Status: inactive
Page Count: 76
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

For application in equipment containing semiconductor devices for circuits up to 1 000 V a.c. to circuits of nominal voltages up to 1 500 V d.c. Establishes characteristics of semiconductor fuse-links having the same characteristics provided their dimensions are identical. Defines standard conditions for operation in service, characteristics of fuses, markings, standard conditions for construction and tests. Appendix A provides a guide for the coordination of fuse-links with semiconductor devices.

Document History

December 12, 2016
Low-voltage fuses – Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
IEC 60269-4:2009 is to be used in conjunction with IEC 60269-1. This Part 4 supplements or modifies the corresonding clauses or subclauses of Part 1. Fuse-links for the protection of semiconductor...
September 17, 2012
Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
IEC 60269-4:2009 is to be used in conjunction with IEC 60269-1. This Part 4 supplements or modifies the corresonding clauses or subclauses of Part 1. Fuse-links for the protection of semiconductor...
December 4, 2009
Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
IEC 60269-4:2009 is to be used in conjunction with IEC 60269-1. This Part 4 supplements or modifies the corresonding clauses or subclauses of Part 1. Fuse-links for the protection of semiconductor...
June 19, 2007
Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
These supplementary requirements apply to fuse-links for application in equipment containing semiconductor devices for circuits of nominal voltages up to 1 000 V a.c. or 1 500 V d.c. and also, in so...
November 28, 2003
Low voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
For application in equipment containing semiconductor devices for circuits up to 1 000 V a.c. to circuits of nominal voltages up to 1 500 V d.c. Establishes characteristics of semiconductor...
DS/EN 60269-4 + A1
October 22, 1997
Low voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
For application in equipment containing semiconductor devices for circuits up to 1 000 V a.c. to circuits of nominal voltages up to 1 500 V d.c. Establishes characteristics of semiconductor...
Low-voltage fuses – Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
IEC 60269-4:2009 is to be used in conjunction with IEC 60269-1. This Part 4 supplements or modifies the corresonding clauses or subclauses of Part 1. Fuse-links for the protection of semiconductor...
Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
IEC 60269-4:2009 is to be used in conjunction with IEC 60269-1. This Part 4 supplements or modifies the corresonding clauses or subclauses of Part 1. Fuse-links for the protection of semiconductor...
Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
IEC 60269-4:2009 is to be used in conjunction with IEC 60269-1. This Part 4 supplements or modifies the corresonding clauses or subclauses of Part 1. Fuse-links for the protection of semiconductor...
Low-voltage fuses -- Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
These supplementary requirements apply to fuse-links for application in equipment containing semiconductor devices for circuits of nominal voltages up to 1 000 V a.c. or 1 500 V d.c. and also, in so...
Low-voltage fuses -- Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
These supplementary requirements apply to fuse-links for application in equipment containing semiconductor devices for circuits of nominal voltages up to 1 000 V a.c. or 1 500 V d.c. and also, in so...
Advertisement