DS/EN 60269-4/A2
Low voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
| Organization: | DS |
| Publication Date: | 28 November 2003 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
scope:
For application in equipment containing semiconductor devices for circuits up to 1 000 V a.c. to circuits of nominal voltages up to 1 500 V d.c. Establishes characteristics of semiconductor fuse-links having the same characteristics provided their dimensions are identical. Defines standard conditions for operation in service, characteristics of fuses, markings, standard conditions for construction and tests. Appendix A provides a guide for the coordination of fuse-links with semiconductor devices.
Document History