DLA - SMD-5962-88719
MICROCIRCUIT, LINEAR, 12-BIT, QUAD D/A CONVERTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 14 January 1993 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This drawing forms a part of a one part -one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 AD664TD-UNI D/A converter, 12-bit, unipolar 02 AD664TD-BIP D/A converter, 12-bit, bipolar 03 AD664TE D/A converter, 12-bit, unipolar/bipolar
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and quatification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X GDIP1-T28 or CDIP2-T28 28 Dual-in-line Y CQCC1-N44 44 Square leadless chip carrier
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
VLL to DGND - - - - - - - - - - - - - - - - - - 0 V dc to +7 V dc VCC to DGND - - - - - - - - - - - - - - - - - - 0 V dc to +18 V dc VEE to DGND - - - - - - - - - - - - - - - - - - −18 V dc to 0 V dc Power dissipation (PD) - - - - - - - - - - - - 1000 mW AGND to DGND - - - - - - - - - - - - - - - - - −1V dc to +1 V dc Reference input - - - - - - - - - - - - - - - - Vref ≤ ±10 V dc and Vref ≤(VCC −2 V, VEE +2 V) VCC to VEE - - - - - - - - - - - - - - - - - - 0 V dc to +36 V dc Digital inputs - - - - - - - - - - - - - - - - −0.3 V dc to +7 V dc Analog inputs - - - - - - - - - - - - - - - - Indefinite shorts to VCC, VLL, VEE and GND Lead temperature (soldering, 10 seconds) - - - +300°C
Input voltage requirements: VLL max - - - - - - - - - - - - - - - - - - - +5.0 V dc VCC/VEE- - - - - - - - - - - - - - - - - - - ±15 V dc Ambient temperature range (TA) - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History